EN
  • EN
  • DE

882N-1CH-C-5VDC

Part No 882N-1CH-C-5VDC
Manufacturer Song Chuan Precision Company
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143248-882N-1CH-C-5VDC
Categories Custom Parts
Manufacturer Song Chuan Precision Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 882N-1CH-C-5VDC CAD Model

Description

The 882N-1CH-C-5VDC is a miniature electromagnetic relay manufactured by Song Chuan Precision Company. It's designed for general purpose switching applications where a compact size and low power consumption are important. The relay is commonly used in various electronic control systems and automation devices.

Applications

  • Home Automation Systems: Used for switching lights, appliances, and other devices in smart home setups.
  • Industrial Control Systems: Employed in control panels and equipment for switching motors, valves, and other industrial components.
  • Automotive Electronics: Utilized in automotive control modules for switching various functions.
  • Telecommunications Equipment: Used in communication devices for signal routing and switching.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • Single Pole Single Throw (SPST) Configuration: Provides a simple and reliable switching function.
  • Coil Voltage: Operates on a 5VDC coil voltage, compatible with many electronic circuits.
  • Contact Rating: Typically rated for switching currents up to a few amps at specified voltages.

Benefits

  • Space Saving: Miniature size allows for efficient use of PCB space.
  • Easy Integration: 5VDC coil voltage simplifies integration with digital control circuits.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Versatile Application: Suitable for a wide range of switching applications in various industries.

Additional Details

The relay's construction includes a coil that, when energized with 5VDC, creates a magnetic field that pulls the armature, thereby closing the contact. The 'C' in the part number usually denotes a specific contact material or configuration. The relay is designed for through-hole mounting on printed circuit boards. Contact ratings and operating temperature ranges are crucial parameters to consider during design. Consult the manufacturer's datasheet for precise specifications, coil resistance, operate/release times, and expected lifespan. The relay is often used in circuits requiring isolation between the control signal and the load being switched. Its low power consumption makes it suitable for battery-powered applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess