EN
  • EN
  • DE

MF0710001M4BP0CST0

Part No MF0710001M4BP0CST0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 10 OHM 20% 1A 7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
R @ 25°C 10 Ohms
Tolerance ±20%
Current - Steady State Max 1 A
Diameter 0.276" (7.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF0710001M4BP0CST0 CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Lowest to $0.1717
Murata Electronics North America
ICL 47 OHM 25% 27A 22MM / Inrush Current Limiter 47 Ohms ±25% 27 A 0.866" (22.00mm)
Lowest to $2.6302
Ametherm
ICL 60 OHM 25% 3A 22MM
Lowest to $1.4163
Ametherm
ICL 10 OHM 20% 6A 16MM / Inrush Current Limiter 10 Ohms ±20% 6 A 0.630" (16.00mm)
Lowest to $1.2226
Cantherm
ICL 10 OHM 20% 10A 25MM
Lowest to $0.7256
EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to $1.0508
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to $0.8575
Ametherm
ICL 5 OHM 20% 12A 22MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 3A 16MM / Inrush Current Limiter 25 Ohms ±20% 3 A 0.630" (16.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess