EN
  • EN
  • DE

ICX408AL

Part No ICX408AL
Manufacturer Sony
Description Diagonal 6mm (Type 1/3) CCD Image Sensor for EIA B/W Video Cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1183824-ICX408AL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX408AL CAD Model

Description

The Sony ICX408AL is a diagonal 8mm (Type 1/2) interline transfer CCD solid-state image sensor with a square pixel array and a field period readout system. This sensor is designed for color cameras used in various applications, known for its high sensitivity, low smear, and compact size.

Applications

  • Security cameras
  • Industrial inspection cameras
  • Machine vision systems
  • Surveillance equipment
  • General-purpose color cameras

Features

  • Interline transfer CCD
  • Square pixel array
  • Field period readout
  • High sensitivity
  • Low smear
  • Compact size

Benefits

  • Provides clear and detailed images.
  • Ensures accurate color reproduction.
  • Reduces image distortion and artifacts.
  • Allows for capturing clear images even in low-light conditions.
  • Minimizes vertical smear caused by strong light sources.
  • Facilitates easy integration into various camera systems.

Additional Details

The ICX408AL's interline transfer CCD structure allows for high-speed image capture, making it suitable for applications requiring real-time imaging. The square pixel array ensures accurate color reproduction and minimal distortion. Its high sensitivity enables clear image capture even in low-light conditions, while the low smear characteristic minimizes vertical smear caused by strong light sources. This CCD sensor is widely used in various camera systems due to its reliable performance and compact size. For comprehensive technical specifications, including pixel size, resolution, frame rate, voltage requirements, and spectral response, referring to the official Sony datasheet is highly recommended. Proper implementation of the sensor according to the manufacturer's guidelines is critical to achieving optimal performance and reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3964 $68.3784
13+ $9.3509 $121.5617
20+ $9.0587 $181.1740
27+ $8.7665 $236.6955
35+ $8.4742 $296.5970
46+ $7.5976 $349.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess