EN
  • EN
  • DE
  • IT

IMX122LQJ-C

Part No IMX122LQJ-C
Manufacturer Sony
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case CLCC
Manufacturer Sony
Win Source Part Number 746212-IMX122LQJ-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMX122LQJ-C CAD Model

Description

The IMX122LQJ-C is a high-sensitivity image sensor manufactured by Sony. This sensor is designed for use in a variety of imaging applications, providing excellent low-light performance and high image quality. It is a CMOS active pixel type solid-state image sensor with a diagonal size. It's known for its high sensitivity and is frequently used in security and surveillance cameras due to its performance in low-light conditions.

Applications:

  • Security and surveillance cameras
  • Industrial inspection systems
  • Medical imaging devices
  • Scientific research equipment
  • Automotive vision systems

Features:

  • High sensitivity: Excellent performance in low-light conditions.
  • CMOS active pixel type: High image quality and low power consumption.
  • Global reset function
  • High frame rate capabilities
  • Digital interface for easy integration

Benefits:

  • Improved image quality: High sensitivity and low noise provide clear images even in challenging lighting conditions.
  • Reduced power consumption: CMOS technology allows for energy-efficient operation.
  • Simplified system design: Digital interface makes it easy to integrate the sensor into existing systems.
  • Enhanced system performance: High frame rates enable smooth video capture.
  • Reliable operation: Designed for stable and reliable performance in a variety of environments.

Additional Details:

The IMX122LQJ-C image sensor incorporates advanced noise reduction techniques to minimize image artifacts and improve overall image clarity. Its high dynamic range allows it to capture both bright and dark areas of a scene with excellent detail. Specific pixel size and resolution details will be detailed within the specific product datasheet.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess