EN
  • EN
  • DE

HMD806H-T

Part No HMD806H-T
Manufacturer SOSHIN
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 50 Ω
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1110863-HMD806H-T
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMD806H-T CAD Model

Description

The HMD806H-T is a high-frequency multilayer ceramic capacitor manufactured by SOSHIN Electric. These capacitors are designed for applications requiring stable performance and low losses at high frequencies.

Applications

  • High-frequency circuits: Used in RF amplifiers, oscillators, and filters.
  • Mobile communication devices: Employed in smartphones, tablets, and other mobile devices.
  • Wireless LAN (WLAN) modules: Integrated into WLAN modules for impedance matching and filtering.
  • Bluetooth modules: Used in Bluetooth modules for signal conditioning.
  • Microwave circuits: Suitable for use in microwave circuits and systems.

Features

  • Multilayer ceramic construction: Provides high stability and low losses at high frequencies.
  • High Q-factor: Offers low energy dissipation, resulting in improved circuit performance.
  • Small size: Compact dimensions allow for high-density mounting on printed circuit boards (PCBs).
  • Tight tolerance: Provides accurate capacitance values for precise circuit performance.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Excellent temperature stability: Maintains stable capacitance values over a wide temperature range.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Stable performance: Provides reliable and consistent performance at high frequencies.
  • High efficiency: Low ESR minimizes power losses and improves circuit efficiency.
  • Space-saving design: Compact size allows for high-density mounting.
  • Precise performance: Tight tolerance ensures accurate capacitance values.
  • Wide operating temperature range: Suitable for use in various environments.

Additional Details

The HMD series of capacitors from SOSHIN are available in various capacitance values, voltage ratings, and case sizes. Refer to the SOSHIN datasheet for the HMD series for detailed specifications, including capacitance values, voltage ratings, temperature coefficients, and package dimensions.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Sierra Wireless
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Tianbo
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess