EN
  • EN
  • DE

8D0C11F35PN

Part No 8D0C11F35PN
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 13POS GOLD SOLDER / 13 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Souriau-Sunbank by Eaton
Series MIL-DTL-38999 Series III, 8D
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 13
Shell Size - Insert 11-35
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Termination Solder
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Shielded
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 200°C
Contact Material Copper Alloy
Insert Material Thermoplastic
Applications Aviation, Marine, Military
Base Product Number 8D0C11
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1337052-8D0C11F35PN
Ultra Librarian 3D Model Ultra Librarian 8D0C11F35PN CAD Model

Description

The MIL-DTL-38999 Series III, 8D circular connector assembly is used in aviation, marine, and military applications. No Manufacturer was provided in the source text.

  • Applications: Aviation, Marine, Military
  • Configuration: Receptacle, Male Pins
  • Termination Style: Solder
  • Shell Size - Insert: 11-35
  • Number of Positions: 13
  • Color: Silver
  • Shielding: Shielded
  • Operating Temperature: -65°C ~ 200°C
  • Ingress Protection: IP67
  • Package Quantity: 1

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
Amphenol
M12 CONN RIGHT ANGLE ACODE / Position Circular Connector
Lowest to $6.5065
Schurter Inc.
CONN RCPT FMALE DIN 8P SOLDER
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors 2.2 POLE S / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 12P GOLD SLDR CUP
Lowest to $8.1181
TE Connectivity
CONN RCPT FMALE DIN 5POS SOLDER
Lowest to $5.8445
Hirose Electric Co Ltd
CONN PLUG FMALE 4P SOLDER CUP / 4 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
Amphenol
CONN RCPT FMALE 4P GOLD SLDR CUP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.9417 $122.9417
2+ $118.9754 $237.9508
3+ $115.0103 $345.0309
4+ $103.1126 $412.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess