EN
  • EN
  • DE

S29GL128P90TFIR23A

Part No S29GL128P90TFIR23A
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP-56
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726639-S29GL128P90TFIR23A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128P90TFIR23A CAD Model

Description

The S29GL128P90TFIR23A is a 128 Mbit (16 M x 8 or 8 M x 16) parallel flash memory device manufactured by Spansion (now part of Cypress Semiconductor). It's designed for high-performance, high-density storage in embedded systems.

Applications

  • Embedded Systems
  • Networking Equipment
  • Automotive Systems (e.g., instrument clusters, infotainment systems)
  • Industrial Control Systems
  • Consumer Electronics (e.g., set-top boxes, printers)

Features

  • 128 Mbit (16 M x 8 or 8 M x 16) Density
  • Parallel Interface
  • 90 ns Read Access Time
  • Sector Erase Architecture
  • Page Program (256 Bytes per Page)
  • Common Flash Interface (CFI)
  • Write Protection Features
  • Operating Voltage: 2.7 V to 3.6 V
  • Operating Temperature: -40°C to +85°C

Benefits

  • High Density: Offers a large storage capacity for code and data in embedded applications.
  • Fast Read Performance: The 90 ns access time enables quick code execution and data retrieval.
  • Flexible Sector Erase: Allows for efficient memory management by erasing only the necessary sectors.
  • Fast Programming: Page program feature accelerates the programming process.
  • Standard Interface: CFI provides a standard interface for easy integration with various microcontrollers and systems.
  • Data Protection: Write protection features prevent accidental data corruption.
  • Wide Operating Voltage Range: Provides compatibility with different power supply systems.
  • Industrial Temperature Range: Suitable for use in harsh environments.

Additional Details

The S29GL128P90TFIR23A supports both byte-wide (x8) and word-wide (x16) operation, providing flexibility in system design. The sector erase architecture allows for individual sectors to be erased without affecting other parts of the memory. The page program feature allows multiple bytes to be programmed simultaneously, increasing programming speed. The CFI provides a standardized way to identify the device and its features, simplifying software development. The device also includes various protection features to prevent accidental erasure or programming. It comes in a variety of packages including TSOP and BGA. The specific package affects physical dimensions and soldering requirements.

Refer to the datasheet for detailed timing specifications, package dimensions, and other technical information.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess