EN
  • EN
  • DE
  • IT

S29GL256N11TFI010

Part No S29GL256N11TFI010
Manufacturer Spansion
Catalog Flash
Description 3.0 Volt-only Page Mode Flash Memory featuring 110 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186208-S29GL256N11TFI010
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N11TFI010 CAD Model

Description

The S29GL256N11TFI010 is a 256-Mbit NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). This memory chip is designed for applications that require reliable and fast non-volatile storage, often found in embedded systems.

Applications

  • Automotive systems: Used for storing boot code, application code, and data logging in ECUs (Engine Control Units), instrument clusters, and infotainment systems.
  • Industrial automation: Suitable for programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment where reliable data storage is critical.
  • Networking equipment: Used in routers, switches, and other networking devices for storing configuration data and firmware.
  • Medical devices: Found in various medical equipment for storing patient data and application code.
  • Aerospace: Used in avionics systems for storing critical flight data and software.

Features

  • Memory Size: 256 Mbit (32 MB)
  • Interface: Parallel NOR flash interface
  • Supply Voltage: 3.0V
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Data Bus Width: x8 or x16 configurable
  • Sector Architecture: Uniform sector architecture for simplified memory management
  • Erase and Program Suspend/Resume: Supports interruption and resumption of erase and program operations
  • Security Features: Includes protection mechanisms against unauthorized access and modification
  • Package: TFBGA package for compact size and reliable soldering

Benefits

  • Fast Read Access: NOR flash provides fast random access read times, enabling quick boot-up and code execution.
  • High Reliability: Non-volatile memory ensures data retention even without power.
  • Flexibility: Configurable data bus width (x8 or x16) allows adaptation to various system architectures.
  • Simplified Memory Management: Uniform sector architecture simplifies erase and program operations.
  • Robustness: Wide operating temperature range makes it suitable for demanding environments.
  • Security: Integrated security features protect against unauthorized access to stored data and code.

Additional Details

The S29GL256N11TFI010 offers a parallel NOR flash interface, ensuring compatibility with a wide range of embedded processors and microcontrollers. The uniform sector architecture simplifies the process of erasing and programming memory, reducing development time and complexity. The erase and program suspend/resume functionalities are valuable for applications requiring real-time operation, allowing updates or data logging to occur without interrupting critical system functions. The device is typically packaged in a TFBGA (Thin Fine-Pitch Ball Grid Array) package, which provides a compact footprint and reliable solder connections. It is designed to operate within an industrial temperature range, making it suitable for use in harsh environments. This particular part number is often used in high-reliability applications where data integrity and system uptime are paramount.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
Winbond Electronics
IC FLASH 512MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 8-WSON (8x6)
Lowest to $10.6918
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $11.9598
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.6059
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess