EN
  • EN
  • DE

S29GL256P11FFI02

Part No S29GL256P11FFI02
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
RoHS State Request Verification
Win Source Part Number 756294-S29GL256P11FFI02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256P11FFI02 CAD Model

Description

The S29GL256P11FFI02 is a 256 Mbit (32 MB) flash memory device manufactured by Spansion (now Cypress Semiconductor). It belongs to the GL-P family of flash memories, which are known for their high performance, reliability, and low power consumption. This device is designed for embedded systems requiring non-volatile storage of code and data.

Applications

  • Automotive systems: Used for storing firmware in engine control units (ECUs), infotainment systems, and other automotive electronics.
  • Networking equipment: Used for storing boot code and configuration data in routers, switches, and other network devices.
  • Industrial control systems: Stores firmware and application code in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Used in set-top boxes, digital TVs, and other consumer devices for storing firmware and media content.
  • Medical devices: Used in medical instruments for storing software and patient data.

Features

  • Capacity: 256 Mbit (32 MB)
  • Interface: Parallel
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Page Write: Supports page write operations for faster programming.
  • Sector Erase: Enables erasing individual sectors for efficient memory management.
  • Package: 56-Pin TSOP
  • Security Features: Includes security features such as block protection to prevent unauthorized access.

Benefits

  • High Performance: Fast read and write speeds enable quick system boot-up and efficient data storage.
  • Reliability: Designed for high endurance and data retention, ensuring long-term reliability.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Security Features: Protects code and data from unauthorized access.
  • Industrial Temperature Range: Operates reliably in harsh environments.

Additional Details

The S29GL256P11FFI02 is a versatile flash memory device that meets the requirements of a wide range of embedded systems. Its parallel interface provides fast data transfer rates, while its security features protect sensitive data. The device's low power consumption and industrial temperature range make it suitable for challenging environments. It is available in a compact 56-Pin TSOP package. For detailed specifications, including timing characteristics and electrical parameters, refer to the official Cypress Semiconductor datasheet.

You May Also Be Interested in

Spansion
Need more? Email Us
Coilcraft
Lowest to $0.1042
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0201 $84.0402
4+ $34.4779 $137.9116
6+ $33.4003 $200.4018
8+ $32.3227 $258.5816
10+ $31.2462 $312.4620
13+ $28.0134 $364.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess