EN
  • EN
  • DE

S29GL512P11FFI023

Part No S29GL512P11FFI023
Manufacturer Spansion
Description 3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245261-S29GL512P11FFI023
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512P11FFI023 CAD Model

Description

The S29GL512P11FFI023 is a 512 Mbit (64 MB) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It is part of the GL-P family of flash memories, offering high performance and reliability for embedded systems. This memory is typically used for code storage and execution in applications requiring fast access times and non-volatile storage.

Applications:

  • Embedded systems firmware storage
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics (e.g., set-top boxes, printers)

Features:

  • 512 Mbit (64 MB) capacity
  • Parallel interface
  • 110 ns access time
  • Sector Erase Architecture
  • Page Program
  • Write protection
  • Operating voltage: 3.0V

Benefits:

  • Large storage capacity for code and data
  • Fast read access for quick code execution
  • Efficient sector erase operations
  • Fast programming speeds
  • Data protection features ensure data integrity
  • Low power consumption

Additional Details:

The S29GL512P11FFI023 is organized as 32 sectors of 128KB each. This sector architecture allows for efficient management and updating of code and data stored in the flash memory. The 110ns access time ensures rapid retrieval of data, which is crucial for embedded systems that require real-time performance.

The device supports both sector erase and page program operations, providing flexibility in how data is written and erased. Write protection features prevent accidental modification of critical data. The 3.0V operating voltage makes it suitable for low-power applications.

The parallel interface enables high-speed data transfer, making it ideal for applications where performance is paramount. This flash memory is designed for high reliability and long-term data retention, making it a robust solution for embedded systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess