The S29JL032H90TAI320 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. It is designed for high-performance, low-power applications requiring fast access times and flexible architecture. It offers simultaneous read/write operation, enabling a host processor to read from one sector while another sector is being programmed or erased.
Applications
- Embedded systems
- Wireless communication devices
- Networking equipment
- Digital cameras
- Portable media players
- Automotive applications
Features
- 32 Mbit (4M x 8-Bit/2M x 16-Bit)
- 3.0 Volt-only operation for read, erase and program
- Simultaneous Read/Write operation
- Sector Protection: Hardware locking of individual sectors
- Top or bottom boot sectors configuration
- Unlock Bypass Program Command
- Suspend and Resume commands for Program and Erase
- CFI (Common Flash Interface) compliant
Benefits
- Fast read access times enable high-performance system operation.
- Simultaneous read/write functionality improves system responsiveness.
- Low voltage operation reduces power consumption.
- Sector protection prevents accidental data corruption.
- Flexible architecture supports various memory configurations.
Additional Details
The S29JL032H90TAI320 features a 90 ns access time. It supports sector protection and unlock bypass for enhanced security and programming efficiency. The device is compliant with the Common Flash Interface (CFI), allowing for easy integration with various host systems. The operating temperature range is -40°C to +85°C. It is available in a TSOP package.