EN
  • EN
  • DE

S29JL064J70TFI00

Part No S29JL064J70TFI00
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 748960-S29JL064J70TFI00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL064J70TFI00 CAD Model

Description

The S29JL064J70TFI00 is a 64 Mbit (67,108,864 bits) Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It is a NOR-based flash memory, offering fast read access and endurance for embedded systems.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in a variety of embedded systems.
  • Automotive Applications: Employed in automotive electronics for storing firmware and configuration data.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and operating system images.
  • Industrial Control Systems: Used in industrial control systems for storing application code and configuration data.
  • Consumer Electronics: Used in various consumer electronic devices, such as digital cameras and portable media players, for storing firmware and user data.

Features

  • Memory Size: 64 Mbit (67,108,864 bits).
  • Organization: Organized as 8M x 8 bits or 4M x 16 bits, configurable depending on the application.
  • Interface: Standard Parallel NOR Flash interface.
  • Supply Voltage: Operates at 3.0V.
  • Access Time: Fast access time of 70 ns for quick data retrieval.
  • Erase/Program Cycles: High endurance with a typical rating of 100,000 erase/program cycles per sector.
  • Sector Architecture: Uniform sector architecture for flexible memory management.
  • Package: Available in a TSOP (Thin Small Outline Package) for space-constrained applications.

Benefits

  • Fast Read Access: Provides quick data retrieval, enhancing system performance.
  • High Endurance: Ensures reliable data storage over a long period, even with frequent erase/program cycles.
  • Flexible Memory Management: Uniform sector architecture allows for efficient memory allocation.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Compact Size: Space-saving packaging options enable integration into densely populated circuit boards.

Additional Details

The S29JL064J70TFI00 NOR Flash memory is designed to meet the demanding requirements of embedded systems. Its fast read access time enables quick retrieval of code and data, enhancing system performance. The high endurance rating ensures that the memory can withstand frequent erase/program cycles, making it suitable for applications where data is frequently updated. The uniform sector architecture provides flexibility in memory management, allowing developers to allocate memory efficiently. The low power consumption of the device helps to extend battery life in portable devices. The S29JL064J70TFI00's robust design and reliable performance make it an excellent choice for a wide range of embedded applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8363 $52.5267
21+ $4.7888 $100.5648
33+ $4.6392 $153.0936
45+ $4.4895 $202.0275
58+ $4.3399 $251.7142
78+ $3.8909 $303.4902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess