EN
  • EN
  • DE

S71GL032A40BFW0B0

Part No S71GL032A40BFW0B0
Manufacturer Spansion
Catalog Flash
Description Stacked Multi-Chip Product (MCP) Flash Memory and RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186427-S71GL032A40BFW0B0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71GL032A40BFW0B0 CAD Model

Description

The S71GL032A40BFW0B0 is a NOR Flash memory chip manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies after acquisition). It is specifically designed for embedded systems requiring reliable, high-performance, and non-volatile storage. This memory device is a critical component in a wide array of applications, including automotive, industrial, and networking equipment.

Applications:

  • Automotive Systems: Used for storing firmware, boot code, and configuration data in automotive electronic control units (ECUs), such as engine management systems and infotainment systems.
  • Industrial Control: Provides reliable storage for program code, configuration settings, and data logging in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation devices.
  • Networking Equipment: Stores boot code, operating system images, and configuration files in routers, switches, and other network infrastructure devices.
  • Medical Devices: Employed in medical equipment for storing software, calibration data, and patient information.

Features:

  • Memory Capacity: 32 Mbit (4 MB) of storage capacity.
  • Supply Voltage: Typically operates at a voltage of 3.0V.
  • Interface: Parallel NOR Flash interface for high-speed access.
  • Operating Temperature: Wide operating temperature range, typically from -40°C to +85°C, suitable for harsh environments.
  • Security Features: Includes features like sector protection to prevent unauthorized access and modification of critical data.
  • Package Type: Available in various package options, including BGA (Ball Grid Array) packages.

Benefits:

  • High Performance: Fast read access times for quick boot-up and efficient data retrieval.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Reliable Storage: Provides robust data retention and endurance, ensuring data integrity over the long term.
  • Enhanced Security: Protects sensitive data from unauthorized access and modification.
  • Compact Design: Allows for integration into small form-factor devices.

Additional Details:

The S71GL032A40BFW0B0 NOR Flash memory is a reliable and efficient storage solution for embedded systems. It supports various programming and erase operations and is designed to meet the demanding requirements of automotive, industrial, and networking applications. For detailed specifications, including timing characteristics, electrical parameters, and package dimensions, consult the device's datasheet.

The device incorporates advanced memory cell technology to provide high endurance and data retention. It complies with environmental standards, such as RoHS, ensuring compliance with hazardous substance regulations.

You May Also Be Interested in

Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess