EN
  • EN
  • DE

S71PL064J80BAW0K0

Part No S71PL064J80BAW0K0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186486-S71PL064J80BAW0K0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71PL064J80BAW0K0 CAD Model

Description

The S71PL064J80BAW0K0 is a 64-Mbit (8 M x 8) flash memory device manufactured by Spansion, now Cypress Semiconductor. It is part of the S71PL family, known for providing reliable, high-performance non-volatile storage solutions for embedded systems.

Applications

  • Embedded Systems: Ideal for storing boot code, application code, and configuration data.
  • Networking Equipment: Used in routers, switches, and other network devices for storing firmware and configuration settings.
  • Industrial Control Systems: Provides robust and reliable storage for critical data in industrial environments.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer devices.
  • Automotive Applications: Suitable for use in automotive systems for storing calibration data and software.

Features

  • 64-Mbit (8 M x 8) Flash Memory
  • Supply Voltage: Typically operates at 3.0V, ensuring compatibility with a wide range of embedded systems.
  • Sector Architecture: Supports uniform sector or symmetric block configurations for flexible memory management.
  • Page Mode Operation: Offers faster read and write performance, improving overall system efficiency.
  • Common Flash Interface (CFI): Simplifies device identification and integration with various microcontrollers and processors.
  • Low Power Consumption: Designed for power-sensitive applications, extending battery life in portable devices.
  • Operating Temperature: Specified for extended temperature ranges, typically -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Package Options: Available in various packages, such as TSOP, BGA, or SOIC, to meet different board layout requirements.

Benefits

  • High-Density Storage: Provides ample storage for code, data, and firmware in embedded systems.
  • Fast Read/Write Performance: Page mode operation ensures quick data access, improving system responsiveness.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Reliable Data Retention: Non-volatile nature ensures data integrity even when power is off, crucial for critical applications.
  • Flexible Memory Organization: Sector architecture facilitates efficient memory allocation and management.
  • Easy Integration: CFI standard simplifies device integration with microcontrollers and processors, reducing development time.

Additional Details

The S71PL064J80BAW0K0 is designed to meet the stringent requirements of embedded applications. It incorporates features like sector protection to prevent accidental data erasure. Refer to the device datasheet for comprehensive information on electrical specifications, timing characteristics, and packaging details.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess