EN
  • EN
  • DE

SST49LF016C-33-4C-WHE-T

Part No SST49LF016C-33-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 32TSOP  /  FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST49
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface Parallel
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST49LF016C
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254225-SST49LF016C-33-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST49LF016C-33-4C-WHE-T CAD Model

Description

Product Overview: SST49LF016C-33-4C-WHE-T from Microchip Technology

The SST49LF016C-33-4C-WHE-T is a cutting-edge flash memory device produced by the renowned Microchip Technology. This high-quality, 4 Mbit (512K x8) flash memory chip is designed for high-performance applications requiring reliable and fast non-volatile memory storage. It operates at a standard 3.3V power supply which is ideal for embedded systems that require low power consumption.

Key Features

  • Memory Size: 4 Mbit (512K x8)
  • Interface Type: Parallel
  • Operating Voltage: 2.7V to 3.6V
  • Access Time: 33 MHz
  • Package / Case: 48-TSOP (Type I)
  • Temperature Range: -40°C to +85°C (Industrial)
  • RoHS: Compliant

Performance and Reliability

The SST49LF016C-33-4C-WHE-T is engineered for speed and reliability. It boasts a fast read access time which allows for quick data retrieval, enhancing the overall system performance. The chip's parallel interface ensures a straightforward and efficient data transfer process, making it suitable for a wide variety of applications, including embedded systems, telecommunications, and consumer electronics.

Application Versatility

With its wide operating temperature range, this flash memory chip can perform reliably in diverse environments, making it an excellent choice for industrial applications. Its endurance and data retention capabilities ensure long-term reliability, which is crucial for mission-critical systems.

Environmental Compliance

Microchip Technology is committed to environmental stewardship. The SST49LF016C-33-4C-WHE-T is RoHS compliant, meaning it is manufactured with a focus on sustainability, reducing the use of hazardous substances in electronic devices. This commitment helps customers meet their own environmental objectives while utilizing high-quality electronic components.

Overall, the SST49LF016C-33-4C-WHE-T from Microchip Technology is a robust and reliable flash memory solution that offers excellent performance and versatility for a wide range of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess