EN
  • EN
  • DE

S99GL128NFB1

Part No S99GL128NFB1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187445-S99GL128NFB1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S99GL128NFB1 CAD Model

Description

The Spansion (now Cypress/Infineon) S99GL128NFB1 is a high-density NOR Flash memory device. It is designed for embedded systems requiring non-volatile storage and fast access times. This device offers a balance of performance, density, and reliability for a variety of applications.

Applications

  • Automotive: Storage for navigation systems, infotainment, and ECU firmware.
  • Industrial: Program storage for industrial control systems, PLCs, and HMIs.
  • Networking: Boot code and configuration storage for routers, switches, and other network infrastructure.
  • Medical: Embedded memory for medical devices requiring reliable data storage.
  • Aerospace: Non-volatile storage in aerospace applications demanding high reliability.

Features

  • 128 Mbit Density: Offers 128 megabits of storage capacity.
  • NOR Flash Technology: Provides fast random access for code execution (execute-in-place or XIP).
  • Parallel Interface: Supports a parallel interface for high-speed data transfer.
  • Sector Erase: Allows for erasing individual sectors, enabling efficient memory management.
  • Page Program: Supports page programming for faster write times.
  • Low Power Consumption: Optimized for low power consumption, suitable for battery-powered devices.
  • Operating Voltage: Typically operates at 3V or 1.8V, depending on the specific variant.
  • Temperature Range: Available in industrial temperature range (-40°C to +85°C).
  • Package Options: Available in various package options such as BGA and TSOP.

Benefits

  • Fast Boot Times: NOR Flash allows for fast boot times in embedded systems.
  • Reliable Data Storage: Offers reliable non-volatile storage for critical data.
  • Efficient Memory Management: Sector erase functionality allows for efficient memory management.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life.
  • High Performance: Parallel interface provides high data throughput for demanding applications.

Additional Details

The S99GL128NFB1 likely supports JEDEC standard command sets for NOR Flash memory. Refer to the specific datasheet for detailed timing specifications, electrical characteristics, and packaging information. It's crucial to consult the datasheet for the specific voltage and temperature range supported by the particular version being used.

This device is often used in applications where code shadowing to RAM is not practical or desirable, and where high performance and reliability are essential.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess