EN
  • EN
  • DE

TEF6892H/V3,557

Part No TEF6892H/V3,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC RADIO SIGNAL PROC 44-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio
Number of Channels 6
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications AM, FM
Case / Package 44-PQFP (10x10)
Win Source Part Number 115096-TEF6892H/V3,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6892H/V3,557 CAD Model

Description

The TEF6892H/V3,557 is an advanced car radio and audio system integrated circuit (IC) from NXP Semiconductors, designed to provide superior sound quality and a wide range of features for automotive entertainment systems. This IC is part of NXP's commitment to enhancing the in-car audio experience, offering both AM/FM radio functionality and extensive signal processing capabilities.

Key Features:

  • High-Quality Radio Performance: With integrated AM/FM tuners, the TEF6892H/V3,557 provides excellent receiver performance, ensuring clear and stable radio reception even in challenging conditions.
  • Advanced Signal Processing: The IC includes sophisticated audio processing features such as noise blanking, multipath detection and cancellation, and automatic frequency control (AFC) to deliver high-fidelity audio.
  • Flexible Audio Sources: In addition to radio, the TEF6892H/V3,557 supports various audio sources, including auxiliary inputs, enabling a seamless integration of external devices like smartphones and MP3 players.
  • Customizable Sound Settings: With built-in sound enhancement technologies, users can tailor their audio experience to their preferences, including equalization, volume control, and balance/fader adjustments.
  • Integrated Data Services: The IC supports Radio Data System (RDS) and Traffic Message Channel (TMC), providing users with real-time information such as traffic updates and station identification.

Applications:

The TEF6892H/V3,557 is ideal for automotive manufacturers and aftermarket audio system developers looking to incorporate high-end audio features into their products. Its robust design and comprehensive feature set make it suitable for a wide range of vehicles, from economy cars to luxury models.

Technical Specifications:

  • Voltage Supply: 8 V ~ 10 V
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 44-LQFP

Overall, the TEF6892H/V3,557 by NXP is a versatile and powerful solution for modern car radio systems, delivering exceptional audio quality and a wealth of features to enhance the in-car entertainment experience. Its integration of both traditional radio functions and modern audio processing technologies ensures that it remains a top choice for automotive audio applications.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess