EN
  • EN
  • DE

ZC256M6408V69AS2J-15EXSFGK

Part No ZC256M6408V69AS2J-15EXSFGK
Manufacturer SpecTek
Catalog Memory - Modules
Description DDR3-1333 256Mx64 SODIMM 1Rx8 (2GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450863-ZC256M6408V69AS2J-15EXSFGK
Manufacturer SpecTek
Ultra Librarian 3D Model Ultra Librarian ZC256M6408V69AS2J-15EXSFGK CAD Model

Description

The ZC256M6408V69AS2J-15EXSFGK is another high-quality DDR3 SODIMM memory module from SpecTek, designed to upgrade and enhance the performance of portable computing devices like laptops, mini PCs, and more. This module offers a capacity of 2GB, configured as 256Mx64, perfectly suited for users looking to boost their device's multitasking capabilities and application performance. Operating at a speed of DDR3-1333MHz, it ensures quick data transfer rates, significantly improving system responsiveness. Like its counterparts, this module features a 1Rx8 configuration, with one rank and eight memory banks, thereby providing a good balance of performance and efficiency within its compact design. Equipped with a 204-pin SODIMM interface, the ZC256M6408V69AS2J-15EXSFGK module promises broad compatibility with a multitude of DDR3-capable computing systems, facilitating easy memory upgrades. Manufactured using superior 256Mx8 8C chips across eight components, this memory module from SpecTek is built for long-lasting performance and reliability, reflecting the company's dedication to producing top-tier memory solutions. For users looking to enhance their computing device's capabilities without compromising on quality or reliability, the ZC256M6408V69AS2J-15EXSFGK offers an excellent solution, backed by SpecTek's reputable pedigree in memory technology.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess