EN
  • EN
  • DE

SC9830A

Part No SC9830A
Manufacturer Spreadtru
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spreadtru
Win Source Part Number 316293-SC9830A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC9830A CAD Model

Description

The Spreadtrum SC9830A is a quad-core ARM Cortex-A7 based application processor designed for entry-level and mid-range smartphones and tablets. This system-on-chip (SoC) integrates a powerful quad-core CPU, a Mali-400MP2 GPU, and supports various connectivity options, making it a versatile solution for mobile devices.

Applications:

  • Entry-level smartphones
  • Mid-range smartphones
  • Tablet computers
  • Mobile point-of-sale (mPOS) devices
  • IoT devices

Features:

  • Quad-core ARM Cortex-A7 CPU
  • Mali-400MP2 GPU
  • Integrated 2G/3G/4G modem
  • Supports LPDDR2/LPDDR3 memory
  • Supports eMMC storage
  • Integrated Wi-Fi and Bluetooth
  • Integrated GPS
  • Supports HD video encoding and decoding
  • Supports multiple camera sensors

Benefits:

  • Offers a balance of performance and power efficiency
  • Enables smooth multitasking and responsive user experience
  • Provides sufficient graphics performance for casual gaming and multimedia consumption
  • Integrated modem reduces the need for external components
  • Supports a wide range of connectivity options
  • Cost-effective solution for budget-friendly devices

The SC9830A features a quad-core ARM Cortex-A7 processor clocked at up to 1.5 GHz. This provides sufficient processing power for running Android operating system and various applications. The Mali-400MP2 GPU offers adequate graphics performance for casual gaming, video playback, and other multimedia tasks. The integrated 2G/3G/4G modem allows for cellular connectivity, enabling users to stay connected on the go.

The SoC supports LPDDR2 and LPDDR3 memory, as well as eMMC storage. It also includes integrated Wi-Fi, Bluetooth, and GPS for wireless connectivity and location services. The SC9830A supports HD video encoding and decoding, allowing users to capture and playback high-quality videos. It also supports multiple camera sensors, enabling devices to capture photos and videos with different resolutions and features.

Overall, the Spreadtrum SC9830A is a versatile and cost-effective SoC that provides a good balance of performance, features, and power efficiency, making it an ideal choice for entry-level and mid-range mobile devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5650 $59.0850
22+ $5.3869 $118.5118
34+ $5.2183 $177.4222
46+ $5.0497 $232.2862
60+ $4.8822 $292.9320
80+ $4.3763 $350.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess