EN
  • EN
  • DE

LAN9420I-NU

Part No LAN9420I-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR SGL 128VTQFP / Single-Chip Ethernet Controller with HP Auto-MDIX Support and PCI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Current - Supply 125mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Part Number Series LAN9420
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810672-LAN9420I-NU
Ultra Librarian 3D Model Ultra Librarian LAN9420I-NU CAD Model

Description

Microchip Technology's LAN9420I-NU

The LAN9420I-NU is a highly integrated Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically engineered to facilitate reliable and efficient network connectivity for a wide range of applications, including industrial automation, embedded systems, and consumer electronics.

Key Features:

  • High-Performance Ethernet: The LAN9420I-NU offers a full-featured, high-performance 10/100 Ethernet interface, ensuring fast and stable network connections.
  • Integrated PHY: It features an integrated Ethernet PHY (Physical Layer Transceiver) that simplifies design efforts and reduces the overall bill of materials by eliminating the need for an external PHY chip.
  • Flexible Bus Interface: The device supports a wide variety of host interfaces, including a 16-bit local bus, making it versatile for different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN9420I-NU is ideal for power-sensitive applications, offering multiple power management modes to reduce overall power usage.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environments.
  • Comprehensive Software Support: Microchip provides a rich set of drivers and software support to facilitate easy integration and rapid development cycles.

Applications:

The LAN9420I-NU is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Networked Consumer Electronics
  • Embedded Multimedia Devices
  • Print Servers
  • POS Terminals

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The LAN9420I-NU is no exception, providing robust network connectivity solutions that engineers and designers can depend on for their critical applications.

With its comprehensive feature set and industrial-grade performance, the LAN9420I-NU from Microchip Technology is an excellent choice for developers looking to integrate Ethernet connectivity into their designs with minimal hassle and maximum efficiency.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess