EN
  • EN
  • DE

STH80N10F7-2

Part No STH80N10F7-2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 100V 80A H2PAK-2 / Ultra low on-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 9.5mOhm at 40A, 10V
Vgs(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 45nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3100pF at 50V
Power Dissipation (Maximum) 110W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STH80N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803170-STH80N10F7-2
Ultra Librarian 3D Model Ultra Librarian STH80N10F7-2 CAD Model

Description

STH80N10F7-2 Power MOSFET by STMicroelectronics

The STH80N10F7-2 is a high-performance N-channel Power MOSFET designed by the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STripFET™ F7 series, which is known for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance. The STH80N10F7-2 is an ideal choice for a wide range of power applications, including but not limited to, DC/DC converters, motor control, and power management solutions.

One of the key features of the STH80N10F7-2 is its low threshold voltage, ensuring minimal conduction losses and enhancing the overall efficiency of the system in which it is deployed. With a maximum continuous drain current (I<sub>D) of 80A, this Power MOSFET can handle high current loads, making it suitable for demanding applications.

The STH80N10F7-2 boasts a maximum drain-source voltage (V<sub>DS) of 100V, providing a generous margin for voltage spikes and surges, thereby ensuring reliability and longevity in various operating conditions. Its maximum R<sub>DS(on) is as low as 8.5 mΩ at 10 V, which is indicative of the MOSFET's efficiency in reducing power dissipation.

The device comes in an industry-standard TO-220 package, which is widely accepted for its ease of mounting and effective thermal performance. The package is designed to optimize the thermal resistance and to facilitate the best heat dissipation possible, ensuring the MOSFET operates within its safe temperature range even under high power conditions.

Additional features of the STH80N10F7-2 include a very low intrinsic capacitance, which contributes to its fast switching capabilities, and an enhanced avalanche ruggedness, providing robustness against harsh operating scenarios. This makes it an excellent choice for applications that require a combination of high efficiency, reliability, and performance.

STMicroelectronics is committed to environmental sustainability, and the STH80N10F7-2 is designed with this in mind. It is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly option for manufacturers and designers looking to create green products.

In summary, the STH80N10F7-2 Power MOSFET from STMicroelectronics represents a blend of efficiency, performance, and reliability, suitable for a variety of high-power applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5564 $62.2560
95+ $1.2771 $121.3245
145+ $1.2372 $179.3940
195+ $1.1973 $233.4735
250+ $1.1573 $289.3250
335+ $1.0377 $347.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,076 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess