EN
  • EN
  • DE

PBL3764J

Part No PBL3764J
Manufacturer ST-Ericsson Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ST-Ericsson Inc
Win Source Part Number 268285-PBL3764J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBL3764J CAD Model

Description

The PBL3764J is a monolithic stepper motor driver IC from ST-Ericsson. It's designed to control two-phase stepper motors with chopper current regulation. This IC simplifies stepper motor control by incorporating most of the necessary functions into a single chip. The "J" suffix often indicates a particular package type, temperature range, or specification variation.

Applications

  • Printers: Controls the stepper motors for paper feed and print head positioning.
  • Plotters: Used for precise movement of the pen or cutting tool.
  • Robotics: Provides accurate motion control in robotic arms and other automated systems.
  • X-Y tables: Drives the motors responsible for positioning in automated testing or manufacturing equipment.
  • Office automation equipment: Commonly used in devices like scanners and fax machines.

Features

  • Bipolar Drive: Designed to drive bipolar stepper motors.
  • Chopper Current Regulation: Implements current control via a chopper circuit, ensuring accurate motor current.
  • Micro-stepping Capability: Supports micro-stepping for smoother and more precise motor control.
  • Built-in Protection: Includes over-temperature and over-current protection to safeguard the IC and motor.
  • TTL Compatible Inputs: Compatible with standard TTL logic for easy interfacing.
  • Wide Supply Voltage Range: Flexible supply voltage options for various applications.

Benefits

  • Accurate Motor Control: Chopper regulation provides precise current control for accurate motor positioning.
  • Smooth Operation: Micro-stepping reduces vibration and noise, enhancing the performance.
  • Increased Efficiency: Chopper regulation optimizes power consumption.
  • Reliable Performance: Built-in protection features enhance system robustness.
  • Simplified Design: Integrated solution reduces component count and simplifies PCB layout.

Additional Details

The PBL3764J operates by controlling the current in the motor windings using a chopping technique. This allows for precise control over the motor torque and speed. The IC requires a few external components such as resistors and capacitors to set the current levels and chopping frequency. The micro-stepping resolution can be adjusted through external control signals. Available in a multi-lead package suitable for both through-hole and surface mount PCB assembly. The device datasheet offers detailed electrical characteristics, timing diagrams, and application guidelines. It's designed to offer a reliable and easy-to-implement solution for stepper motor control in diverse applications that demand precision motion control.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess