EN
  • EN
  • DE

STC12C5204PWM-35I

Part No STC12C5204PWM-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344783-STC12C5204PWM-35I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5204PWM-35I CAD Model

Description

The STC12C5204PWM-35I is a single-chip microcontroller (MCU) manufactured by STC Micro. As part of the STC12C series, it's built around an enhanced 8051 core and features integrated PWM (Pulse Width Modulation) capabilities, making it well-suited for applications involving motor control, dimming, and other variable power control functions.

Applications:

  • Motor Control: Specifically designed for controlling DC motors, stepper motors, and brushless DC (BLDC) motors.
  • Lighting Control: Used for dimming LEDs, controlling incandescent lamps, and adjusting lighting intensity in various applications.
  • Power Regulation: Implemented in power supplies and voltage regulators to control output voltage and current.
  • Fan Speed Control: Utilized for controlling the speed of cooling fans in electronic devices and systems.
  • Signal Generation: Employed in generating PWM signals for various control and communication purposes.

Features:

  • Enhanced 8051 Core: Provides improved performance and efficiency compared to standard 8051 microcontrollers.
  • Flash Memory: Includes Flash memory for program storage and in-system programming capabilities.
  • SRAM Memory: Internal SRAM provides memory for data storage and manipulation during program execution.
  • Timers/Counters: Features multiple timers and counters for precise timing, counting, and PWM signal generation.
  • PWM Modules: Integrated PWM modules allow for generating precise and adjustable PWM signals for various control applications.
  • Serial Communication Interfaces: Supports UART serial communication for interfacing with external devices and systems.
  • I/O Ports: Offers a range of programmable input/output ports for connecting to various peripherals and devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables the conversion of analog signals to digital values for sensor applications.
  • Interrupt System: A flexible interrupt system supports event-driven programming and real-time responsiveness.

Benefits:

  • Precise PWM Control: Integrated PWM modules provide precise control over pulse width for various applications.
  • Easy Programming: Flash memory enables convenient program updates and modifications in the field.
  • Versatile Peripherals: Integrated peripherals simplify system design and reduce the need for external components.
  • Cost-Effective Solution: Offers a cost-effective solution for a broad range of control applications.
  • Reliable Operation: STC microcontrollers are known for their reliability and stable performance.

Additional Details:

The STC12C5204PWM-35I typically operates at a frequency of 35 MHz, with a supply voltage of around 5V. The memory sizes (Flash and SRAM) and the number of PWM channels may vary depending on the specific device configuration. Refer to the device datasheet for accurate specifications regarding memory, I/O ports, ADC resolution, PWM specifications, and other relevant parameters. The operating temperature range is generally between -40°C to +85°C. Package types may include PDIP (Plastic Dual In-line Package) or surface-mount options like SOP (Small Outline Package).

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess