EN
  • EN
  • DE

STC12C5A60S2-35I-LQFP48G

Part No STC12C5A60S2-35I-LQFP48G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344819-STC12C5A60S2-35I-LQFP48G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5A60S2-35I-LQFP48G CAD Model

Description

The STC12C5A60S2-35I-LQFP48G is a microcontroller produced by STC Microelectronics. It features an enhanced 8051 core and is designed for embedded applications where a combination of processing power, memory, and I/O capabilities are needed. The LQFP48G (Low-profile Quad Flat Package with 48 pins) offers a compact footprint and is designed for surface mount assembly. The -35I indicates an industrial temperature range.

Applications

  • Industrial Control: Well-suited for use in PLCs, motor controllers, and sensor networks.
  • Consumer Electronics: Commonly found in appliances, handheld devices, and entertainment systems.
  • Instrumentation and Measurement: Useful for data loggers, digital meters, and process monitoring equipment.
  • Security and Access Control: Employed in alarm systems, RFID readers, and biometric devices.
  • Smart Home Systems: Used in lighting control, thermostat systems, and security monitoring.

Features

  • Enhanced 8051 Core: Offers improved performance compared to standard 8051 architecture while maintaining code compatibility.
  • 60KB Flash Memory: Provides ample storage for program code and data.
  • 1280 Bytes of RAM: Working memory for data manipulation and temporary storage.
  • In-System Programming (ISP): Facilitates convenient program updates and modifications without removing the chip from the circuit.
  • Multiple Timers/Counters: Allows precise timing control for various applications.
  • UART Serial Communication: Enables communication with other devices via serial protocols.
  • SPI and I2C Interfaces: Supports serial communication with a wide range of peripheral devices.
  • PWM Channels: Enables precise control of motor speed, LED brightness, and other analog functions.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to read and process analog sensor data.
  • Low Voltage Reset (LVR): Protects the microcontroller from unexpected behavior due to voltage fluctuations.
  • Power-Down Mode: Minimizes power consumption during idle periods, extending battery life in portable applications.
  • LQFP48G Package: A compact, surface-mount package that is easy to solder and provides a smaller footprint on the PCB.

Benefits

  • High Performance: The enhanced 8051 core delivers increased processing power compared to traditional 8051 microcontrollers.
  • Versatile: A wide range of integrated peripherals makes it suitable for a variety of applications.
  • Easy to Use: ISP simplifies programming and debugging.
  • Cost-Effective: Provides a good balance of features and performance at an affordable price.
  • Low Power Consumption: Power-down mode extends battery life in portable devices.

Additional Details

The STC12C5A60S2 series typically operates on a voltage range of 3.3V to 5.5V. The '35I' designation usually indicates an industrial temperature range of -40°C to +85°C. The 'LQFP48G' refers to the package type. Detailed specifications, including clock speeds and ADC resolution, can be found in the official STC datasheet.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess