EN
  • EN
  • DE

HMC1086F10

Part No HMC1086F10
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-6GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 2GHz ~ 6GHz 10-CLCC
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 10-CLCC
Case / Package 10-CLCC
Family Name HMC1086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number Q9335673, 1127-2824
Quantity per package 5
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873722-HMC1086F10
Ultra Librarian 3D Model Ultra Librarian HMC1086F10 CAD Model

Description

Product Overview: HMC1086F10 - Analog Devices Inc.

The HMC1086F10 from Analog Devices Inc. is a high-performance, wideband, GaAs MMIC Power Amplifier that operates within the frequency range of 2 to 20 GHz. This versatile amplifier is designed to deliver exceptional output power and gain while maintaining excellent power-added efficiency, making it an ideal choice for a broad range of applications including test instrumentation, electronic warfare, and communication systems.

Key Features

  • Frequency Range: 2 to 20 GHz, providing wideband capability for various applications.
  • High Output Power: Delivers +32 dBm of saturated output power, ensuring robust signal amplification.
  • High Gain: Offers 16 dB of small signal gain with excellent gain flatness over the entire frequency range.
  • Power-Added Efficiency: Features a power-added efficiency (PAE) of 25%, optimizing system performance.
  • Input/Output Match: Achieves a good input and output match which simplifies system integration.

Applications

  • Electronic Countermeasures (ECM)
  • Test and Measurement Equipment
  • Telecommunications and Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space

Product Specifications

The HMC1086F10 is housed in a compact 10-lead flange mount package that offers excellent thermal performance and is suitable for high reliability applications. It operates over a temperature range of -55°C to +85°C, making it reliable in extreme conditions. The amplifier is also RoHS compliant, adhering to environmental standards.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC1086F10 is no exception. It is fabricated using a GaAs PHEMT process which provides superior performance compared to conventional silicon technologies. Customers can expect consistent performance and durability from this high-quality product.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,125.3732 $1,125.3732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess