EN
  • EN
  • DE

SS-39200-010

Part No SS-39200-010
Manufacturer Stewart Connector
Catalog Modular Connectors - Modular Connector Plugs
Description CONN 8-8 MOD PLUG CAT6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Features Cable Clamp
Shielding Shielded
Ratings Cat6
Termination IDC
Length 1.310" (33.27mm)
Color Translucent - Clear
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632190-SS-39200-010
Ultra Librarian 3D Model Ultra Librarian SS-39200-010 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 8POS SDL 24AWG AU FLAT
Need more? Email Us
Amphenol CONEC
PLUG ASSY RJ45 CAT.6A
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 10P10C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P4C SHIELDED
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
HARTING
PRELINK RJ45 CONNECTOR
Need more? Email Us
Amphenol CONEC
PLUG ASSY RJ45 CAT.6A
Need more? Email Us
Cinch Connectivity Solutions
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess