EN
  • EN
  • DE

SS-51000-003

Part No SS-51000-003
Manufacturer Stewart Connector
Catalog Modular Connectors - Accessories
Description CONN PUNCHDOWN BLOCK WHITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Punchdown Block
Color White
Mounting Type Through Hole
Housing Material Thermoplastic
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632196-SS-51000-003
Ultra Librarian 3D Model Ultra Librarian SS-51000-003 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN JACK MOD BLOCKOUT DEV 100PC
Need more? Email Us
Phoenix Contact
CONN STRAIN RELIEF FOR RJ45 PLUG
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
HARTING
CONN LOCK CAP FOR HAN PUSHPULL
Need more? Email Us
Amphenol
CONN GASKET FOR RJ11F SERIE RCPT
Need more? Email Us
TE Connectivity
CONN SDL BOOT 4POS
Need more? Email Us
Phoenix Contact
CONN SECURITY CAP FOR MOD RJ45
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUGS CIRCULAR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess