EN
  • EN
  • DE

PTMA210152M V1 R500

Part No PTMA210152M V1 R500
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Trans RF MOSFET 65V 20-Pin DSO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086305-PTMA210152M V1 R500
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTMA210152M V1 R500 CAD Model

Description

The PTMA210152M V1 R500 is a high-power LDMOS transistor designed for use in various high-frequency applications. This transistor, manufactured by Infineon Technologies, offers excellent performance characteristics for applications requiring high power and efficiency in the VHF and UHF bands. It is designed to deliver high power gain and robust performance in demanding environments. The 'R500' designation likely refers to a specific impedance matching or application reference design.

Applications

  • VHF and UHF communication systems: Ideal for use in base stations, repeaters, and other communication infrastructure operating within the VHF and UHF frequency ranges.
  • Industrial heating and drying: Can be implemented in RF generators used for industrial heating, drying, and plasma generation applications.
  • Scientific and medical equipment: Suitable for use in MRI systems, particle accelerators, and other scientific and medical equipment requiring high-power RF amplification.
  • Broadcast transmitters: Designed for use in FM and TV broadcast transmitters, providing high output power and excellent linearity.

Features

  • High output power: Delivers significant RF output power, suitable for demanding applications.
  • High gain: Provides substantial power amplification, reducing the need for multiple amplifier stages.
  • High efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • LDMOS technology: Utilizes LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology for superior performance and reliability.
  • Robust design: Designed to withstand harsh operating conditions and voltage standing wave ratio (VSWR) mismatches.

Benefits

  • Improved system performance: High output power and gain contribute to improved signal strength and coverage.
  • Reduced operating costs: High efficiency minimizes power consumption, leading to lower operating costs.
  • Increased reliability: Robust design ensures long-term reliability and minimal downtime.
  • Simplified system design: High gain reduces the complexity of amplifier chain design.
  • Compact size: LDMOS technology enables compact design, saving valuable space.

Technical Specifications (Typical): While specific values vary, typical specifications include a frequency range of operation (e.g., VHF/UHF), output power (e.g., hundreds of watts), gain (e.g., 20dB), and supply voltage (e.g., 28V or 50V). Detailed specifications are available in the Infineon datasheet for this part number.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess