EN
  • EN
  • DE

R3111N152A-TR-F

Part No R3111N152A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 720016-R3111N152A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N152A-TR-F CAD Model

Description

The R3111N152A-TR-F is a voltage detector IC manufactured by Ricoh. Similar to other voltage detectors, this device monitors the input voltage and outputs a reset signal when the voltage drops below a predefined threshold. It is crucial for preventing erratic behavior and data corruption in sensitive electronic systems.

Applications

  • Microprocessor reset circuits: Provides a reset signal to microprocessors during power-up or undervoltage conditions.
  • Power supply monitoring: Continuously monitors the voltage level of power supplies.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the system at a specific low voltage.
  • Industrial control: Safeguards industrial control systems from malfunctions caused by voltage drops.
  • Consumer electronics: Ensures proper function of devices like mobile phones and tablets when the battery is low.

Features

  • Ultra-low current consumption: Minimizes battery drain in portable applications.
  • High-accuracy detection threshold: Ensures precise voltage monitoring.
  • Built-in hysteresis: Prevents oscillations around the threshold voltage.
  • Small SOT-23 package: Allows for compact circuit designs.
  • Open drain output: Provides flexible interface with various logic levels.

Benefits

  • Enhanced system reliability: Prevents data corruption and system crashes due to low voltage.
  • Extended battery life: Low current consumption maximizes the runtime of battery-operated devices.
  • Simplified design: Reduces the number of external components needed for voltage monitoring.
  • Improved noise immunity: Hysteresis provides stable operation even in noisy environments.
  • Cost-effective solution: Offers a reliable and affordable way to monitor voltage levels.

Additional Details

The R3111N152A-TR-F features a precise voltage detection threshold and extremely low current consumption, making it suitable for portable devices and other power-sensitive applications. The integrated hysteresis eliminates unwanted oscillations, and the small SOT-23 package saves valuable board space. Refer to the datasheet for specific voltage thresholds, timing characteristics, and other technical details.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess