EN
  • EN
  • DE

CY8CTMA340-48LQI-01T

Part No CY8CTMA340-48LQI-01T
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC TRUETOUCH CAPSENSE 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 867874-CY8CTMA340-48LQI-01T
Ultra Librarian 3D Model Ultra Librarian CY8CTMA340-48LQI-01T CAD Model

Description

The CY8CTMA340-48LQI-01T is a PSoC (Programmable System-on-Chip) device from Infineon Technologies. It belongs to the CapSense series and integrates a microcontroller core, programmable analog and digital blocks, and capacitive touch sensing capabilities. This makes it well-suited for applications requiring touch-based interfaces and custom analog/digital functionality.

Applications:

  • Touch-based user interfaces: Used in appliances, remote controls, and industrial control panels.
  • Capacitive proximity sensing: Detects the presence of an object without physical contact.
  • Gesture recognition: Interprets hand movements for control and interaction.
  • Consumer electronics: Found in smartphones, tablets, and wearables.
  • Industrial automation: Used in human-machine interfaces (HMIs) and control systems.

Features:

  • CapSense Technology: Integrated capacitive touch sensing with high sensitivity and noise immunity.
  • Programmable Analog Blocks: Configurable amplifiers, filters, and ADCs for custom analog signal processing.
  • Programmable Digital Blocks: Flexible logic gates, timers, counters, and serial communication interfaces.
  • M8C Microcontroller Core: 8-bit processor for executing application code.
  • 48-Pin QFN Package: Compact surface-mount package for space-constrained designs.

Benefits:

  • Integrated Solution: Combines microcontroller, analog, digital, and touch sensing functions into a single chip.
  • Flexible Design: Programmable blocks allow for customization and adaptation to specific application needs.
  • Reduced BOM Cost: Integration reduces the number of external components required.
  • Improved Performance: CapSense technology enables reliable touch sensing in noisy environments.
  • Faster Time to Market: Integrated development environment (IDE) and code libraries accelerate development.

Additional Details:

The CY8CTMA340-48LQI-01T operates at a supply voltage of 5V. It features a wide range of programmable analog and digital resources, including operational amplifiers, comparators, ADCs, DACs, timers, counters, and serial communication interfaces. The device is programmed using the PSoC Designer IDE, which provides a graphical user interface for configuring the programmable blocks and writing application code. The capacitive sensing interface is highly configurable, allowing for tuning of sensitivity, noise filtering, and response time. This PSoC is used in a wide variety of applications that require touch-based input and custom mixed-signal functionality, such as white goods, instrumentation, and lighting controls.

The flexible architecture of the PSoC allows developers to create highly customized solutions with minimal external components. It is important to carefully select the appropriate PSoC device based on the specific application requirements, taking into account factors such as the number of touch sensors, the required analog and digital functionality, and the memory capacity.

You May Also Be Interested in

Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7412 $52.0828
45+ $2.2492 $101.2140
69+ $2.1789 $150.3441
95+ $2.1086 $200.3170
123+ $2.0383 $250.7109
165+ $1.8275 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess