EN
  • EN
  • DE

DELL 374-BBMS - Intel E5-4669v4 2.2GHz 22C 55M 135W

Part No DELL 374-BBMS - Intel E5-4669v4 2.2GHz 22C 55M 135W
Manufacturer Dell
Catalog CPU
Description DELL Xeon 2 x Intel E5-4669 v4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389923-DELL 374-BBMS - Intel E5-4669v4 2.2GHz 22C 55M 135W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 374-BBMS - Intel E5-4669v4 2.2GHz 22C 55M 135W CAD Model

Description

The DELL 374-BBMS features the Intel E5-4669v4 processor, a powerhouse designed for enterprise-level servers that require the utmost in terms of processing capability and multitasking efficiency. Operating at 2.2GHz and boasting 22 cores, this processor is engineered to tackle the most demanding workloads and complex computing tasks. It is equipped with a 55MB SmartCache, significantly reducing the time required for the processor to access data, thus facilitating quicker execution of instructions and improved overall system performance. With a Thermal Design Power of 135W, it delivers exceptional compute performance while maintaining energy efficiency, a critical aspect for maintaining cost-effective operations in data centers. This processor supports advanced Intel technologies like Intel VT-x and VT-d for optimized virtualization, Intel Hyper-Threading for efficient parallel task processing, and Intel Turbo Boost for dynamic performance scaling according to workload demands. Ideal for data analytics, high-performance databases, and large-scale virtualization, the DELL 374-BBMS with Intel E5-4669v4 offers unparalleled performance for businesses that require serious computing power.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess