EN
  • EN
  • DE

1821-2207/REV5.1

Part No 1821-2207/REV5.1
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035056-1821-2207/REV5.1
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1821-2207/REV5.1 CAD Model

Description

Introducing the latest innovation from STMicroelectronics, the Product 1821-2207/REV5.1, a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic applications. This product exemplifies STMicroelectronics' commitment to providing high-quality, reliable, and efficient solutions for a range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Technology: Built on a cutting-edge process technology that ensures optimal performance and energy efficiency.
  • Durability: Engineered to withstand harsh environments and provide a long operational lifespan, making it suitable for applications where reliability is paramount.
  • High Performance: Offers exceptional speed and responsiveness, catering to the needs of high-speed computing and data processing tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this product helps reduce overall power usage and extends battery life in portable devices.
  • Compact Design: The small form factor allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of Product 1821-2207/REV5.1 makes it an ideal choice for a wide array of applications. It can be utilized in advanced driver-assistance systems (ADAS) for automotive safety, sophisticated control systems in industrial automation, and high-performance computing devices that require robust processing capabilities. Additionally, its energy-efficient design is well-suited for portable and wearable technology where power conservation is critical.

Technical Specifications

Product 1821-2207/REV5.1 comes with detailed technical specifications to ensure compatibility and optimal performance in your projects. It supports a range of operating temperatures and meets the necessary regulatory standards for safety and environmental impact. For detailed technical information, including electrical characteristics, pin configurations, and package details, please refer to the official datasheet provided by STMicroelectronics.

Quality Assurance

STMicroelectronics is dedicated to maintaining the highest quality standards. Product 1821-2207/REV5.1 has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements set forth by the industry. Customers can trust in the reliability and performance of this product for their critical applications.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess