EN
  • EN
  • DE

25P40V6

Part No 25P40V6
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030922-25P40V6
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25P40V6 CAD Model

Description

The 25P40V6 is a high-performance 4 Mbit serial Flash memory device manufactured by STMicroelectronics. Designed to provide flexible and reliable data storage, this device is ideal for a wide range of applications, including embedded systems, consumer electronics, and telecommunications.

Key Features

  • Memory Size: 4 Mbit (512 Kbytes) of Flash memory, allowing ample space for boot code, firmware updates, and data logging.
  • Interface: SPI (Serial Peripheral Interface) with high-speed clock frequency up to 75 MHz for fast read and write operations.
  • Supply Voltage: Operates on a supply voltage range from 2.7V to 3.6V, making it compatible with a variety of low-power applications and devices.
  • Programming: Page programming up to 256 bytes enables efficient memory usage and management.
  • Erase Functions: Offers sector and bulk erase capabilities, allowing for flexibility in data management and memory organization.
  • Data Retention: Guarantees data retention for a minimum of 20 years, ensuring long-term reliability of stored information.
  • Endurance: High cycling endurance with a typical value of 100,000 write/erase cycles, suitable for applications requiring frequent data updates.
  • Security: Features hardware write protection to prevent accidental data alteration and secure the integrity of the stored data.

Applications

The versatility of the 25P40V6 Flash memory from STMicroelectronics makes it suitable for a variety of applications, including:

  • Embedded systems requiring a non-volatile memory solution
  • Consumer electronics such as digital cameras, MP3 players, and gaming devices
  • Telecommunication devices like modems and routers
  • Industrial applications where data integrity and reliability are paramount

With its robust design and advanced features, the 25P40V6 is an excellent choice for designers looking for a reliable Flash memory solution that combines performance with durability and ease of integration.

You May Also Be Interested in

Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess