EN
  • EN
  • DE

2STBN15D100

Part No 2STBN15D100
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 12A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN - Darlington 100 V 12 A - 70 W Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name 2STBN15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-10113-2, 497-10113-1, 497-10113-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906470-2STBN15D100
Ultra Librarian 3D Model Ultra Librarian 2STBN15D100 CAD Model

Description

Introducing the 2STBN15D100 from STMicroelectronics

The 2STBN15D100 is a state-of-the-art NPN bipolar junction transistor (BJT) brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-voltage, high-speed transistor is designed to deliver outstanding performance in a wide range of applications, making it an ideal choice for designers looking for efficiency and reliability.

Key Features

  • Voltage and Current Handling: The 2STBN15D100 is capable of withstanding collector-emitter voltages up to 1000V, making it suitable for high-voltage applications. It can efficiently handle collector currents up to 15A, ensuring robust performance in demanding situations.
  • Speed: With a transition frequency (fT) of 30 MHz, the device is designed for high-speed switching, providing the responsiveness needed for today's fast-paced electronic circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power dissipation and improves overall efficiency, which is critical in power management applications.
  • Robustness: The 2STBN15D100 boasts a rugged design, with features that ensure stability and longevity even in harsh conditions. It is built to withstand significant stress, ensuring a long operational lifespan.

Applications

The versatile nature of the 2STBN15D100 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Switching regulators and power management systems
  • Motor control circuits
  • High-frequency inverters
  • Lighting systems
  • Electronic ballasts for fluorescent lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 2STBN15D100 is manufactured with the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. Reliability is a hallmark of STMicroelectronics' components, and this transistor is no exception, providing stable operation over its intended lifespan.

For designers and engineers looking to incorporate a high-voltage, high-speed transistor into their next project, the 2STBN15D100 offers the perfect blend of performance, efficiency, and reliability. Trust in the expertise of STMicroelectronics to power your innovations with this exceptional semiconductor product.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5354 $53.7390
80+ $1.2598 $100.7840
125+ $1.2204 $152.5500
170+ $1.1811 $200.7870
220+ $1.1417 $251.1740
295+ $1.0236 $301.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess