EN
  • EN
  • DE

2STN2540

Part No 2STN2540
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 5A SOT-223 / Trans GP BJT PNP 40V 5A 1600mW 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 450mV @ 500mA, 5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 2A, 2V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 006010-2STN2540
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2STN2540
Introduction Date October 23, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2STN2540 CAD Model

Description

2STN2540 Power Transistor by STMicroelectronics

The 2STN2540 is a high-performance NPN silicon power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This robust transistor is specifically engineered to deliver outstanding power amplification and switching capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage & Current: It boasts a collector-emitter voltage (Vceo) of up to 400V, which allows it to handle high voltage applications with ease. Additionally, its collector current (Ic) rating of 15A ensures that it can drive substantial loads without faltering.
  • Power Dissipation: With a power dissipation (Pc) of up to 130W, the 2STN2540 can manage significant amounts of power, making it suitable for demanding situations.
  • High Frequency: Its transition frequency (ft) is specified at 4MHz, which means the transistor is capable of operating effectively in high-frequency circuits.
  • Robustness: The device is encapsulated in a TO-3PN package, known for its durability and thermal efficiency, providing a reliable solution for high-power and high-temperature operations.

Applications

The versatility of the 2STN2540 allows it to be used in a variety of applications, including:

  • Switching regulators and converters
  • Motor control circuits
  • Power amplifiers
  • High-fidelity audio systems
  • General-purpose power switching

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The 2STN2540 is no exception, as it is produced using state-of-the-art manufacturing processes that ensure both reliability and performance. Each unit is rigorously tested to meet stringent industry standards, providing designers and engineers with a dependable component for their power management solutions.

Conclusion

In conclusion, the 2STN2540 from STMicroelectronics is a powerful and reliable NPN power transistor that excels in high-voltage and high-current applications. Whether you're designing power supplies, motor controllers, or audio amplifiers, this transistor is engineered to enhance system performance and reliability. Its robust package, impressive electrical characteristics, and versatility make it an excellent choice for your power electronics requirements.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4172 $50.0640
295+ $0.3424 $101.0080
455+ $0.3317 $150.9235
625+ $0.3210 $200.6250
810+ $0.3103 $251.3430
1,080+ $0.2782 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess