EN
  • EN
  • DE

57C43C-35D

Part No 57C43C-35D
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description EPROM UV 32K-bit 4K x 8 35ns 24-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 32 kb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 40 mA
Number of Pins 24
Operating Supply Voltage 5 V
RoHS Non-Compliant
Schedule B 8542320060, 8542320060
Win Source Part Number 1024298-57C43C-35D
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C43C-35D CAD Model

Description

The 57C43C-35D is a cutting-edge integrated circuit brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide range of applications, from industrial to consumer electronics, thanks to its robust feature set and superior performance.

Key Features

  • High Performance: The 57C43C-35D is built to deliver top-notch performance for demanding applications, ensuring efficient operation and reliability.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers enhanced functionality that can significantly improve system efficiency.
  • Energy Efficient: With energy consumption being a critical factor in electronic design, the 57C43C-35D is engineered to minimize power usage without compromising on performance.
  • Durability: STMicroelectronics products are known for their durability, and the 57C43C-35D is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the 57C43C-35D makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Power management systems
  • Internet of Things (IoT) devices

Technical Specifications

The 57C43C-35D boasts an impressive set of technical specifications that enable it to meet the needs of modern electronic systems. These specifications include a range of operating temperatures, compatibility with various signal types, and adherence to industry standards for quality and performance.

Product Support and Availability

STMicroelectronics is committed to providing excellent customer support for the 57C43C-35D. Detailed documentation, reference designs, and technical support are available to assist with product integration. For information on pricing and availability, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess