EN
  • EN
  • DE

74AC138MTR

Part No 74AC138MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 764900-74AC138MTR
Family Name 74AC138
ECCN EAR99
Estimated EOL Date Unknown
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC138MTR CAD Model

Description

STMicroelectronics 74AC138MTR Decoder/Demultiplexer

The 74AC138MTR is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is particularly well-suited for implementation in memory decoding or data routing applications where high-speed and low power consumption are required.

Featuring a wide operating voltage range from 2V to 6V, the 74AC138MTR provides flexibility for use in various systems. Its low quiescent current and high noise immunity of the Advanced CMOS (AC) technology make it an excellent choice for battery-operated devices and other applications sensitive to power efficiency and noise performance.

The decoder/demultiplexer accepts three binary weighted address inputs (A0, A1, A2) and, when enabled, provides eight mutually exclusive active-LOW outputs (Y0 to Y7). The device includes three enable inputs, two active-LOW (E1, E2) and one active-HIGH (E3), which must be satisfied to activate the decoding/demultiplexing function. When the enable conditions are not met, all outputs remain in the HIGH state, ensuring no spurious activations.

Key features of the 74AC138MTR include:

  • High-speed operation: tPD = 4.5 ns (max) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max) at TA = 25°C
  • Multiple package options, including the space-saving TSSOP package
  • High noise immunity characteristic of CMOS devices
  • Significant power reduction compared to LSTTL logic ICs
  • Latch-up performance exceeds 500mA
  • ESD performance: Human-body model > 2000V, Machine model > 200V

The 74AC138MTR is supplied in a TSSOP16 package, which is designed for surface mount technology (SMT), making it suitable for compact PCB layouts and automated assembly processes. Its tape and reel packaging (MTR suffix) ensures compatibility with automated pick-and-place equipment, enhancing the efficiency of the manufacturing process.

Whether used in microprocessor systems, memory decoders, or data routing applications, the 74AC138MTR by STMicroelectronics delivers performance and reliability in a compact and power-efficient package.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess