EN
  • EN
  • DE

74AC157MTR

Part No 74AC157MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2-CHAN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 102994-74AC157MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC157MTR CAD Model

Description

74AC157MTR by STMicroelectronics

The 74AC157MTR is a high-speed Quad 2-Input Multiplexer designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit (IC) is part of the AC series, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AC157MTR is designed to provide the utmost reliability and efficiency for a variety of digital applications.

This multiplexer features four identical 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), a common select input (S), and an enable input (G). When the enable input (G) is held high, the outputs are disabled and held at a high impedance state, which prevents any adverse effect on the rest of the circuit. When the enable input is low, the selected data input (A or B) is passed through to the output based on the state of the select input (S).

The 74AC157MTR operates at a voltage range of 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both high-speed and low-power systems. The fast switching speed of the device is a key feature, enabling quick data selection and high-throughput applications. The IC is also characterized by low quiescent current, which contributes to energy efficiency in the system.

Manufactured with STMicroelectronics' advanced sub-micron silicon gate CMOS technology, the 74AC157MTR offers a robust and reliable performance. It is available in a compact SO-16 package, which is ideal for space-constrained applications. The device's small footprint allows for a more efficient use of the PCB area, providing designers with more flexibility in their circuit layouts.

The 74AC157MTR is suitable for a wide range of applications, including data routing, signal gating, control systems, and communication devices. Its ability to quickly select between inputs makes it an excellent choice for multiplexing digital signals in complex electronic systems.

With its combination of high speed, low power consumption, and reliable operation, the 74AC157MTR from STMicroelectronics is an essential component for designers looking to create efficient and high-performance digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3091 $58.7290
460+ $0.2536 $116.6560
705+ $0.2458 $173.2890
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess