EN
  • EN
  • DE

CY74FCT157ATQCT

Part No CY74FCT157ATQCT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SSOP / Multiplexer 4 x 2:1 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74FCT157
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT157ATQCTG4-ND,2156-CY74FCT157ATQCT-TITR-ND,TEXTISCY74FCT157ATQCT,CY74FCT157ATQCTG4,CY74FCT157ATQCTE4,2156-CY74FCT157ATQCT,CY74FCT157ATQCTE4-ND
Standard Package 2,500
Win Source Part Number 1148380-CY74FCT157ATQCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT157ATQCT CAD Model

Description

Product Overview: CY74FCT157ATQCT from Texas Instruments

The CY74FCT157ATQCT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component belongs to the FCT family of logic devices, which are known for their fast speeds and low power consumption. The CY74FCT157ATQCT is a quadruple 2-line to 1-line data selector/multiplexer that offers a significant upgrade for systems requiring efficient data management and signal routing.

Key Features

  • High-Speed Performance: The device operates at exceptional speeds, making it suitable for high-frequency data processing applications.
  • Low Power Consumption: It is designed to consume minimal power, which helps in extending the battery life of portable devices and reducing overall energy costs.
  • Logic Level Compatibility: The CY74FCT157ATQCT is compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, ensuring easy integration into a wide range of circuit designs.
  • Multiple Input and Output Options: With four identical 2-line to 1-line multiplexers, the device provides flexibility in signal routing and selection.
  • Industrial Temperature Range: It operates over an industrial temperature range, which makes it reliable for use in harsh environmental conditions.

Applications

The CY74FCT157ATQCT is versatile and can be used in various applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT157ATQCT is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device is available in a 16-pin QSOP (Quarter Size Outline Package) that is both space-saving and suitable for automated assembly processes.

Conclusion

Overall, the CY74FCT157ATQCT from Texas Instruments is an excellent choice for designers looking for a reliable and efficient data selector/multiplexer. Its high-speed operation, low power consumption, and compatibility with multiple logic levels make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,138 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess