EN
  • EN
  • DE

DRV5053PAEDBZTQ1

Part No DRV5053PAEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±35mT
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features -
Supplier Device Package SOT-23-3
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357015-DRV5053PAEDBZTQ1
Ultra Librarian 3D Model Ultra Librarian DRV5053PAEDBZTQ1 CAD Model

Description

Introducing the DRV5053PAEDBZTQ1 Hall Effect Sensor by Texas Instruments

The DRV5053PAEDBZTQ1 is a chopper-stabilized Hall Effect sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. Designed and manufactured by the renowned Texas Instruments, this magnetic sensor is ideal for a wide range of automotive and industrial applications where accurate magnetic sensing is critical.

Key Features

  • High Sensitivity and Accuracy: The DRV5053PAEDBZTQ1 provides analog output that is linearly proportional to the magnetic flux density, ensuring high-precision readings.
  • Temperature Stability: With its chopper-stabilized design, the sensor maintains consistent performance across a wide temperature range (-40°C to 125°C), making it reliable for use in harsh environments.
  • Robust Design: This sensor is AEC-Q100 qualified, demonstrating its compliance with stringent automotive industry standards for reliability and performance.
  • Integrated Protection: The device includes reverse supply protection up to -22V, and the output is short-circuit protected to the supply and ground, ensuring durability and a longer lifespan.
  • Flexible Supply Voltage: It operates over a broad supply voltage range from 3.3V to 24V, accommodating a variety of system designs.
  • Small Footprint: Housed in a compact 3-pin SOT-23 package, the DRV5053PAEDBZTQ1 is suitable for space-constrained applications.

Applications

The DRV5053PAEDBZTQ1 is adept for use in a range of applications where precise magnetic field measurement is essential. These include:

  • Position and speed sensing in automotive systems
  • Motor control for brushless DC and stepper motors
  • Proximity detection for industrial automation
  • Flow meters where non-contact magnetic sensing is required

Conclusion

With its robust design, high sensitivity, and integrated safety features, the DRV5053PAEDBZTQ1 from Texas Instruments stands out as a versatile and reliable choice for designers looking to incorporate magnetic sensing capabilities into their automotive or industrial applications. The sensor's small size, coupled with its operational stability, makes it a highly adaptable solution for a multitude of magnetic detection needs.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3406 $51.4932
53+ $1.9205 $101.7865
81+ $1.8605 $150.7005
112+ $1.8005 $201.6560
144+ $1.7405 $250.6320
193+ $1.5604 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess