EN
  • EN
  • DE

SN74CBTLVR16292LR

Part No SN74CBTLVR16292LR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 56SSOP / Multiplexer/Demultiplexer 12 x 1:2 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLVR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74CBT
Other Names 296-9155-1R,296-9155-6,296-9155-1,-296-9155-1,296-9155-2,2156-SN74CBTLVR16292LR-TITR,-296-9155-1,296-9155-2R,TEXTISSN74CBTLVR16292LR,-SN74CBTLVR16292LRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256653-SN74CBTLVR16292LR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLVR16292LR CAD Model

Description

The SN74CBTLVR16292LR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the CBTLV (Low-Voltage BiCMOS Technology) family and serves as a 16-bit 1-of-2 multiplexer/demultiplexer bus switch. It is specifically engineered to provide high-speed switching with low on-state resistance, allowing for efficient data flow in advanced electronic systems.

Key Features

  • Technology: The device is built on Texas Instruments' advanced CBTLV technology, ensuring low-voltage operation and reduced power consumption.
  • Bus Switching: As a 1-of-2 multiplexer/demultiplexer, it can switch two separate 16-bit buses, providing flexibility in routing signals within complex digital systems.
  • Low On-State Resistance: The switch offers a low on-state resistance (Ron) typically around 5 ohms, which minimizes signal distortion and improves performance.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, compatible with various logic levels and making it suitable for mixed-voltage environments.
  • Fast Switching: The device is capable of fast switching speeds, essential for high-frequency data transmission and reducing latency in communication systems.
  • Flow-Through Architecture: Its design minimizes signal skew and reduces the need for additional layout considerations by offering a direct path from input to output.

Applications

The SN74CBTLVR16292LR is ideal for a range of applications that require efficient and reliable data transfer. Common uses include:

  • Switching and routing in data communication systems
  • Signal gating in networking equipment
  • Bus isolation and exchange in servers and computer motherboards
  • Interface bridging in multimedia devices and telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBTLVR16292LR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7871 $53.6130
70+ $1.4664 $102.6480
110+ $1.4206 $156.2660
150+ $1.3747 $206.2050
190+ $1.3289 $252.4910
255+ $1.1914 $303.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess