EN
  • EN
  • DE

74AC374

Part No 74AC374
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL D-TYPE FLIP FLOP WITH 3 STATE OUTPUT NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130374-74AC374
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC374 CAD Model

Description

STMicroelectronics 74AC374: Octal D-Type Flip-Flop

The 74AC374 is a high-speed, advanced CMOS octal flip-flop with a clear feature, designed and produced by STMicroelectronics. This integrated circuit is tailored to deliver high-performance in applications requiring the capture and storage of data. Its primary function is to store data inputs whenever the clock input is triggered, making it an essential component for systems requiring synchronous data management.

Key Features

  • Logic Type: The 74AC374 is an octal D-type flip-flop which implies that it contains eight individual D-type flip-flops within a single package.
  • Edge-Triggered: This device is positive-edge triggered, capturing data on the rising edge of the clock signal, which ensures reliable and predictable data storage.
  • Clear Function: Equipped with a clear function, the 74AC374 allows all eight flip-flops to be reset simultaneously, ensuring a quick return to a known state whenever necessary.
  • High-Speed Operation: As a member of the AC series, the device is characterized by its fast switching speeds, making it suitable for high-speed systems.
  • Wide Operating Voltage Range: The 74AC374 operates across a wide voltage range, accommodating various levels of logic and making it versatile for different electronic environments.
  • Output Drive Capability: It boasts a strong output drive capability, which is essential for driving heavy loads or for use in bus-oriented systems.
  • Power-Down Protection: Inputs include a power-down protection feature, which prevents erroneous operation when the device is powered off.

Applications

The 74AC374 is widely used in digital systems where data needs to be stored and accessed synchronously. Some typical applications include:

  • Data storage and transfer
  • Registers and buffers
  • Communication systems
  • Processors and computer systems

STMicroelectronics ensures that the 74AC374 is manufactured to the highest quality standards, providing a reliable solution for designers and engineers looking to implement flip-flops in their digital logic systems. With its combination of high-speed performance, robustness, and versatility, the 74AC374 is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess