STMicroelectronics 74ACT02M: Quad 2-Input NOR Gate
The 74ACT02M from STMicroelectronics is a high-speed CMOS device that belongs to the AC series of integrated circuits. This product is a quad 2-input NOR gate, which means it contains four independent NOR gates, each with two inputs. The device is designed to operate with a power supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of CMOS technology, such as high speed and reduced power consumption.
Each gate in the 74ACT02M performs the logical NOR operation, which outputs a high level only when both inputs are at a low level. If any input is high, the output will be low. This functionality is essential in digital circuits for implementing a variety of logic functions and building complex logic systems.
The 74ACT02M comes in a SOIC-14 package, which is a small outline integrated circuit package with 14 pins. This surface-mount package is suitable for automated assembly processes and is designed for space-constrained applications. The compact form factor of the SOIC-14 package allows for efficient use of PCB real estate, which is critical in modern electronic designs.
Key features of the 74ACT02M include:
- High-speed operation: Ensures fast switching times for high-performance applications.
- Low power dissipation: CMOS technology provides low static power consumption, making it ideal for battery-operated and power-sensitive designs.
- High noise immunity: The device is characterized by a high level of immunity to electrical noise, which is crucial for reliable operation in harsh environments.
- Wide operating voltage range: Compatible with TTL levels while allowing for some flexibility in power supply design.
- Output drive capability: Capable of driving up to 24mA at the output, allowing for direct driving of LEDs or other loads within current rating.
The 74ACT02M is a versatile component that can be used in a wide array of applications, including control systems, data processing, communication devices, and any digital logic circuit requiring NOR gate functions. Its high-speed performance combined with low power consumption makes it a preferred choice for designers looking to optimize their digital systems.
Overall, the STMicroelectronics 74ACT02M is a reliable and efficient solution for implementing logic functions that require the NOR operation, providing designers with a balance between speed, power efficiency, and noise immunity.