EN
  • EN
  • DE

74LX1G02STR

Part No 74LX1G02STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1009750-74LX1G02STR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices, Embedded Design & Development, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian 74LX1G02STR CAD Model

Description

STMicroelectronics 74LX1G02STR - High-Speed CMOS Logic Gate

The 74LX1G02STR from STMicroelectronics is a high-speed CMOS single two-input NOR gate, which is a fundamental component for modern digital electronics. This device is designed to operate with a power supply range from 1.65V to 5.5V, making it suitable for a wide array of applications, from battery-operated devices to industrial hardware.

The device is characterized by low power consumption and high noise immunity, typical of CMOS technology, while also maintaining the ability to drive 50 ohm transmission lines. The 74LX1G02STR is specifically created to meet the requirements of JEDEC standard no. 7A. The device comes in an ultra-small, thin-shrink small outline package (SOT23-5), which is ideal for space-constrained applications.

With its low power dissipation and high-speed operation, the 74LX1G02STR is an excellent choice for implementing logic functions in a wide range of portable and low-power devices. Its inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Key Features:

  • High-speed: tPD = 4.8ns (max) at VCC = 3.3V
  • Low power consumption: 1µA (max) at TA = 25°C
  • Wide operating voltage range: VCC = 1.65V to 5.5V
  • Power down protection is provided on all inputs
  • Low noise: VOLP = 0.8V (max)
  • High noise immunity: VNIH = 1.2V, VNIL = 0.6V at VCC = 3.3V
  • Compliant with JEDEC standard no. 7A
  • ESD performance:
    • HBM: > 2000V
    • MM: > 200V
  • Multiple package options including the ultra-small SOT23-5

The 74LX1G02STR is a versatile logic gate that can be used in various digital circuits, including oscillators, pulse generators, and logic level converters. Its robustness and reliability make it a preferred choice for designers looking for a high-performance NOR gate solution.

Whether you are designing consumer electronics, portable gadgets, or complex computing systems, the STMicroelectronics 74LX1G02STR offers a compact, efficient, and reliable solution for your NOR gate needs.

You May Also Be Interested in

ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess