EN
  • EN
  • DE

74V1G05STRY2

Part No 74V1G05STRY2
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976957-74V1G05STRY2
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V1G05STRY2 CAD Model

Description

Product Overview: 74V1G05STRY2 from STMicroelectronics

The 74V1G05STRY2 is a high-performance, single-gate CMOS logic inverter from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STMicroelectronics' 74V1Gxx single gate logic series, which is designed to offer the perfect balance between speed and power consumption, making it an ideal choice for a wide array of applications.

Key Features

  • High-Speed Operation: The 74V1G05STRY2 operates at very high speeds, ensuring quick response times in critical applications.
  • Low Power Consumption: Despite its fast operation, the device maintains low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • Advanced CMOS Technology: Built on cutting-edge CMOS technology, it offers a robust performance with high noise immunity and minimal propagation delay.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2V to 5.5V, providing flexibility across different voltage levels for system integration.
  • Compact Footprint: The 74V1G05STRY2 comes in a space-saving SOT23-5 package, making it suitable for high-density mounting and space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatile nature of the 74V1G05STRY2 allows it to be used in a variety of applications, including but not limited to:

  • Logic level translation
  • Power management circuits
  • Signal processing
  • Control logic in embedded systems
  • Portable and battery-powered devices
  • Automotive electronics

With its combination of speed, efficiency, and miniaturized packaging, the 74V1G05STRY2 from STMicroelectronics is a smart choice for designers looking to optimize their digital logic operations without compromising on space or power. Whether you're working on consumer electronics, automotive systems, or complex industrial equipment, this inverter is engineered to deliver reliable performance under diverse conditions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess