EN
  • EN
  • DE

74V20

Part No 74V20
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996667-74V20
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V20 CAD Model

Description

STMicroelectronics 74V20 Dual 4-input NAND Gate

The 74V20 from STMicroelectronics is a high-speed CMOS Dual 4-input NAND Gate integrated circuit, designed to operate at particularly high speeds while maintaining low power consumption. This makes it an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

The 74V20 is part of STMicroelectronics' 74V series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic). Each of the two 4-input NAND gates in the 74V20 can be used independently, providing flexibility in application design. The device is fabricated with silicon gate C2MOS technology, which ensures reliable operation over a wide range of operating conditions.

Key Features:

  • High-Speed Performance: The 74V20 offers fast response times, which is crucial for high-speed digital systems that require quick logic operations.
  • Low Power Dissipation: With CMOS technology, the 74V20 maintains low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 2V to 5.5V, providing versatility in different circuit environments.
  • High Noise Immunity: The 74V20 is characterized by a high level of noise immunity, which is essential for maintaining signal integrity in noisy electrical environments.
  • Compatibility: It is designed to be pin-to-pin compatible with other standard logic families, allowing for easy integration or replacement within existing designs.

The 74V20 is available in a variety of packages, including the DIP (Dual In-line Package) and SO (Small Outline) packages, to suit different assembly and space requirements. The device also features input and output buffering, which provides high noise immunity and stable output.

Applications of the 74V20 range from complex logic circuits to simple logic gates in both analog and digital implementations. With its combination of speed, low power, and reliability, the STMicroelectronics 74V20 Dual 4-input NAND Gate is a versatile component that can meet the demands of modern electronic design.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess