Products specifications Report Issue?

Win Source Part Number 1042107-A2C35765BD
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2C35765BD CAD Model

Description

Introducing the A2C35765BD, a cutting-edge component from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. STMicroelectronics, a global semiconductor leader, is renowned for its commitment to delivering high-performance and energy-efficient solutions. The A2C35765BD is a testament to this legacy, offering a blend of reliability, efficiency, and innovation.

Key Features

  • High Performance: The A2C35765BD is built to deliver top-notch performance, ensuring that your electronic devices operate at their maximum potential.
  • Energy Efficient: With energy conservation in mind, this component is engineered to minimize power consumption, making it ideal for battery-powered devices and eco-friendly applications.
  • Durability: STMicroelectronics has a reputation for creating robust components, and the A2C35765BD is no exception. It's designed to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the A2C35765BD offers enhanced functionality that sets it apart from its competitors.

Applications

The versatility of the A2C35765BD allows it to be used across a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communications equipment
  • Medical devices

Technical Specifications

The A2C35765BD boasts an impressive set of technical specifications that enable it to perform reliably in various applications. Its electrical characteristics, physical attributes, and package details are meticulously designed to align with industry standards and ensure seamless integration into your product designs.

Quality and Support

STMicroelectronics is committed to providing exceptional quality and support for all its products. The A2C35765BD is backed by a comprehensive warranty and a dedicated customer service team ready to assist with any questions or issues that may arise.

For more information, detailed datasheets, and ordering options for the A2C35765BD, please visit the STMicroelectronics website or contact their sales representatives. Equip your next project with the reliability and excellence of STMicroelectronics.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
Kemet
Need more? Email Us
ECAD model for B45196H6685M309
EPCOS (TDK)
Need more? Email Us
ECAD model for B30122-D1006Q412
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
Sony
Need more? Email Us
ECAD model for B30-600853000282718
Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention