EN
  • EN
  • DE

A6932H1.2TR-LF

Part No A6932H1.2TR-LF
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816357-A6932H1.2TR-LF
Ultra Librarian 3D Model Ultra Librarian A6932H1.2TR-LF CAD Model

Description

Product Overview: A6932H1.2TR-LF by STMicroelectronics

The A6932H1.2TR-LF is a high-performance, precision integrated circuit designed and manufactured by the renowned semiconductor company, STMicroelectronics. This product stands out in the market for its reliability and efficiency, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Dual Full-Bridge Motor Driver: The A6932H1.2TR-LF is capable of driving two DC motors or one stepper motor, providing flexible control options for various motor-driven applications.
  • High Voltage Range: Operating within a voltage range of up to 50V, this device is suitable for systems that require a higher voltage for motor operation.
  • Advanced Current Control: With an integrated current-sensing feature, the product ensures precise control over the motor current, enhancing performance and safety.
  • Thermal Shutdown: The built-in thermal shutdown circuitry protects the device from overheating, thereby extending its lifespan and reliability.
  • Low RDS(on): The low on-resistance of the output stages ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system.

Applications

The versatility of the A6932H1.2TR-LF allows it to be incorporated into a multitude of applications, including but not limited to:

  • Industrial automation systems
  • Robotics and automated guided vehicles (AGVs)
  • Office automation equipment
  • Consumer electronics
  • 3D printers and CNC machines

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The A6932H1.2TR-LF is no exception, backed by rigorous testing and validation to meet the industry standards. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, ensuring a smooth user experience from design to deployment.

Environmental Compliance

The A6932H1.2TR-LF adheres to environmental standards, including RoHS compliance, reflecting STMicroelectronics' dedication to environmental sustainability.

For further details and specifications, customers are encouraged to refer to the official datasheet and product resources provided by STMicroelectronics.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess