Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 10A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 30mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1135542-ACST10-7ST
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ACST10
Introduction Date May 18, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ACST10-7ST CAD Model

Description

Product Overview: ACST10-7ST

The ACST10-7ST, manufactured by STMicroelectronics, is a state-of-the-art overvoltage-protected AC switch, which is a member of the AC power switch family designed to drive loads with enhanced electrical robustness and efficiency. This device is particularly suitable for home appliances and industrial systems where reliability and performance are critical.

Key Features

  • High Surge Capability: The ACST10-7ST is capable of withstanding high surge voltages, making it ideal for applications that are prone to electrical disturbances.
  • Overvoltage Protection: Integrated overvoltage protection shields the device and the load from transient voltage spikes, enhancing the longevity and reliability of the application.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the ACST10-7ST can reliably operate in high-temperature environments.
  • Snubberless Technology: The switch incorporates snubberless technology, which reduces the need for external components, simplifying design and saving board space.
  • Zero Gate Current: This feature ensures low power consumption in the off-state, contributing to energy savings in the end application.

Applications

The ACST10-7ST is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Industrial automation systems
  • Smart power distribution systems
  • Lighting control
  • Overvoltage protection circuits

Product Specifications

Parameter Value Package TO-220AB Rated Repetitive Off-State Voltage (V<sub>DRM) 700V On-State RMS Current (I<sub>T(RMS)) 10A Non-Repetitive Surge Peak On-State Current (I<sub>TSM) 80A Triggering Gate Current (I<sub>GT) Typically 35 mA

With its robust design and protective features, the ACST10-7ST is a reliable choice for designers looking to improve system performance while ensuring safety and efficiency.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.7663
ECAD model for BTA316-800C,127
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention