EN
  • EN
  • DE

AER04208HN

Part No AER04208HN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case AFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 751793-AER04208HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AER04208HN CAD Model

Description

Product Overview: AER04208HN from STMicroelectronics

The AER04208HN is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's advanced range of motion sensors and is specifically engineered to cater to the demanding requirements of modern industrial and automotive applications.

Key Features

  • High Precision: The AER04208HN boasts exceptional accuracy and sensitivity, making it ideal for applications that require precise motion detection and measurement.
  • Robust Design: With a design that withstands harsh environments, the AER04208HN is suitable for use in a variety of conditions, including high vibration and temperature extremes.
  • Low Power Consumption: The component is optimized for energy efficiency, which is critical for battery-powered or energy-conscious applications.
  • Integration: The device integrates seamlessly with other components and systems, thanks to its standardized interfaces and compatibility with common communication protocols.

Applications

The versatility of the AER04208HN allows it to be used in a wide array of applications, such as:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and autonomous vehicles
  • Industrial automation, for precise control of machinery and equipment
  • Robotics, where accurate motion sensing is crucial
  • Aerospace and defense, where reliability and precision are paramount

Technical Specifications

The AER04208HN comes with technical specifications that ensure its performance meets the expectations of the most demanding applications:

  • Supply Voltage Range: 1.8V to 3.6V
  • Output Type: Digital (I2C/SPI)
  • Measurement Range: ±16g
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: LGA-16

As a product of STMicroelectronics, the AER04208HN is backed by the company's commitment to quality and reliability. Customers can expect comprehensive support and resources, including detailed datasheets, application notes, and technical assistance to facilitate product integration and maximize performance.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Panasonic
Lowest to $26.8133
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess